Belden Inc. Hook Up Wire, 100Ft, 28Awg, Copper, Blue, 600V; Jacket Material Belden 83001 006100

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLUE, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°CRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLUE, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Blue, 600V; Jacket Material Belden - 87K2714 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Blue, 600V; Jacket Material Belden
87K2714
Hook Up Wire, 100Ft, 28Awg, Copper, Blue, 600V; Jacket Material Belden 87K2714
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLUE, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°CRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, BLUE, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2714
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Blue, 600V; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details