Belden Inc. Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden 83001 0031000

Description
HOOK UP WIRE, 1000FT 28AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 28AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden - 87K1589 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden
87K1589
Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden 87K1589
HOOK UP WIRE, 1000FT 28AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 28AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1589
Product Name Hook Up Wire, 1000Ft 28Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-A1A4-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details