Belden Inc. Hook Up Wire, 1000Ft, 28Awg, Copper, Red; Jacket Material Belden 83001 0021000

Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg, Copper, Red; Jacket Material Belden - 87K1588 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg, Copper, Red; Jacket Material Belden
87K1588
Hook Up Wire, 1000Ft, 28Awg, Copper, Red; Jacket Material Belden 87K1588
HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1588
Product Name Hook Up Wire, 1000Ft, 28Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details