Belden Inc. WIRE, HOOK UP, HIGH TEMPERATURE, 28AWG,STRANDED, TFE TEFLON, 600V, UL 1213 RED 83001 002100

Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.
Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, HIGH TEMPERATURE, 28AWG,STRANDED, TFE TEFLON, 600V, UL 1213 RED - 70003374 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, HIGH TEMPERATURE, 28AWG,STRANDED, TFE TEFLON, 600V, UL 1213 RED
70003374
WIRE, HOOK UP, HIGH TEMPERATURE, 28AWG,STRANDED, TFE TEFLON, 600V, UL 1213 RED 70003374
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties.
Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs.
Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem.
Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline,
acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003374
Product Name WIRE, HOOK UP, HIGH TEMPERATURE, 28AWG,STRANDED, TFE TEFLON, 600V, UL 1213 RED
Approvals UL Listing Mark; UL Listed, CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1198103001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details