Belden Inc. WIRE, HOOK UP, HIGH TEMPERATURE, 30AWG,STRANDED, TFE TEFLON, 600V, UL 1213 LTBL 83000 006100

Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.
Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, HIGH TEMPERATURE, 30AWG,STRANDED, TFE TEFLON, 600V, UL 1213 LTBL - 70003367 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, HIGH TEMPERATURE, 30AWG,STRANDED, TFE TEFLON, 600V, UL 1213 LTBL
70003367
WIRE, HOOK UP, HIGH TEMPERATURE, 30AWG,STRANDED, TFE TEFLON, 600V, UL 1213 LTBL 70003367
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties.
Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs.
Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem.
Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline,
acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003367
Product Name WIRE, HOOK UP, HIGH TEMPERATURE, 30AWG,STRANDED, TFE TEFLON, 600V, UL 1213 LTBL
Approvals UL Listing Mark; UL Listed, CE Marked and MIL-W-16878/4
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 0029813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 770-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details