The Hook Up Wire, 1000Ft 30Awg Copper Yellow, features a stranded silver-coated copper conductor with TFE (Tetrafluoroethylene
HOOK UP WIRE, 1000FT 30AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4691 |
| Product Name | Hook Up Wire, 1000Ft 30Awg Copper Yellow; Jacket Material Belden |
| Standards / Certifications | RoHS |