Belden Inc. Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden 83000 0031000

Description
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden - 87K1584 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden
87K1584
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden 87K1584
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1584
Product Name Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6428B03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - NEBC-D12G4-ES-10-S-D12G4-ET - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers