Belden Inc. Coaxial Cable, Rg-58A/u, 762M, Natural; Coaxial Cable Type Belden 82907 8772500

Description
COAXIAL CABLE, RG-58A/U, 762M, NATURAL; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 762M, NATURAL; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 762M, Natural; Coaxial Cable Type Belden - 15B3213 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 762M, Natural; Coaxial Cable Type Belden
15B3213
Coaxial Cable, Rg-58A/u, 762M, Natural; Coaxial Cable Type Belden 15B3213
COAXIAL CABLE, RG-58A/U, 762M, NATURAL; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 762M, NATURAL; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3213
Product Name Coaxial Cable, Rg-58A/u, 762M, Natural; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-62-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details