Belden Inc. Multiple Conductor Cables 82841 877500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5391-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5391-500-ND
Multiple Conductor Cables BEL5391-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 24 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 30H4409 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
30H4409
Shielded Cable Multipair, 1Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 30H4409
SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5391-500-ND 30H4409
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-7300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details