Belden Inc. Coaxial Cable, Rg-59/u, 1000Ft, Violet; Coaxial Cable Type Belden 8281B 0071000

Description
COAXIAL CABLE, RG-59/U, 1000FT, VIOLET; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59/U, 1000FT, VIOLET; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 1000Ft, Violet; Coaxial Cable Type Belden - 15B3207 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Violet; Coaxial Cable Type Belden
15B3207
Coaxial Cable, Rg-59/u, 1000Ft, Violet; Coaxial Cable Type Belden 15B3207
COAXIAL CABLE, RG-59/U, 1000FT, VIOLET; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, VIOLET; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3207
Product Name Coaxial Cable, Rg-59/u, 1000Ft, Violet; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2015357-3 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.3281 ft (1 dm)
View Details
8 suppliers
Stability Cables - SP-35-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Plug socket with cable - KMEB-2-230-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type 4-pin as per DIN EN 175301-803 Socket, angled Form C
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers