Belden Inc. Coaxial Cable, Rg-59/u, 500Ft, Yellow; Coaxial Cable Type Belden 8281 004500

Description
COAXIAL CABLE, RG-59/U, 500FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Yellow; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59/U, 500FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Yellow; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 500Ft, Yellow; Coaxial Cable Type Belden - 15B3200 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 500Ft, Yellow; Coaxial Cable Type Belden
15B3200
Coaxial Cable, Rg-59/u, 500Ft, Yellow; Coaxial Cable Type Belden 15B3200
COAXIAL CABLE, RG-59/U, 500FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Yellow; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 500FT, YELLOW; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Yellow; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3200
Product Name Coaxial Cable, Rg-59/u, 500Ft, Yellow; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Telephone Cable - 1368164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details