Belden Inc. Multiple Conductor Cables 82761 877U500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1037-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1037-500-ND
Multiple Conductor Cables BEL1037-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 22 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO - 70005852 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO
70005852
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO 70005852
Plenum-Rated FEP Insulated Overall Beldfoilâ® Shielded Cable, 22 AWG, 7 x 30 Stranding, 300 Vrms Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire. Tinned copper conductors. Overall Beldfoil® 100% shield coverage. Halar™-insulated, twisted pairs. Natural Flamearrest® jacket, 0.015" thickness except Type 82761 which is 0.022" thick. Listed for use in an air plenum non-conduit. NEC Article 800, Type CMP and CSA PCC FT4/FT6 rated, UL listed. Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Cable, 22 AWG, 7 x 30 Stranding, 300 Vrms
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.
Tinned copper conductors. Overall Beldfoil® 100% shield coverage. Halar™-insulated, twisted pairs. Natural Flamearrest® jacket, 0.015" thickness except Type 82761 which is 0.022" thick. Listed for use in an air plenum non-conduit. NEC Article 800, Type CMP and CSA PCC FT4/FT6 rated, UL listed.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 1Pr 500Ft 300V Natural; Cable Shielding Belden - 04F6099 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Natural; Cable Shielding Belden
04F6099
Shielded Multipair Cable 1Pr 500Ft 300V Natural; Cable Shielding Belden 04F6099
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1037-500-ND 70005852 04F6099
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO Shielded Multipair Cable 1Pr 500Ft 300V Natural; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers