Belden Inc. Multiple Conductor Cables 82760 877U500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 18 AWG Foil 500.0' (152.4m)
Request a Quote
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 18 AWG Foil 500.0' (152.4m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 1Pr 500Ft 300V Natural features 18 AWG stranded tinned copper conductors with FEP insulation and an overall Beldfoil® shield providing 100% coverage. It includes a 20 AWG stranded tinned copper drain wire and is encased in a Flamarrest® low smoke PVC jacket. The cable has a nominal diameter of 0.146 inches and is suitable for plenum applications, complying with NEC/UL CMP specifications. It operates within a temperature range of -20°C to +75°C and has a maximum operating voltage of 300V RMS. The cable is RoHS compliant and meets various EU directives, making it suitable for environmentally conscious projects. With a maximum recommended pulling tension of 64 lbs and a minimum bend radius of 1.5 inches, this cable is designed for reliable performance in various installations.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 1Pr 500Ft 300V Natural features 18 AWG stranded tinned copper conductors with FEP insulation and an overall Beldfoil® shield providing 100% coverage. It includes a 20 AWG stranded tinned copper drain wire and is encased in a Flamarrest® low smoke PVC jacket. The cable has a nominal diameter of 0.146 inches and is suitable for plenum applications, complying with NEC/UL CMP specifications. It operates within a temperature range of -20°C to +75°C and has a maximum operating voltage of 300V RMS. The cable is RoHS compliant and meets various EU directives, making it suitable for environmentally conscious projects. With a maximum recommended pulling tension of 64 lbs and a minimum bend radius of 1.5 inches, this cable is designed for reliable performance in various installations.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6131-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6131-500-ND
Multiple Conductor Cables BEL6131-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 18 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
CABLE, FEP TEFLON INSULAT, 18AWG STRAND(19X30), AUDIO/INSTRUMENT, 1 PAIR NATURA - 70005851 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FEP TEFLON INSULAT, 18AWG STRAND(19X30), AUDIO/INSTRUMENT, 1 PAIR NATURA
70005851
CABLE, FEP TEFLON INSULAT, 18AWG STRAND(19X30), AUDIO/INSTRUMENT, 1 PAIR NATURA 70005851
Plenum-Rated FEP Insulated Overall Beldfoilâ® Shielded Cable, 22 AWG, 7 x 30 Stranding, 300 Vrms Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire. Tinned copper conductors. Overall Beldfoil® 100% shield coverage. Halar™-insulated, twisted pairs. Natural Flamearrest® jacket, 0.015" thickness except Type 82761 which is 0.022" thick. Listed for use in an air plenum non-conduit. NEC Article 800, Type CMP and CSA PCC FT4/FT6 rated, UL listed. Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Cable, 22 AWG, 7 x 30 Stranding, 300 Vrms
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.
Tinned copper conductors. Overall Beldfoil® 100% shield coverage. Halar™-insulated, twisted pairs. Natural Flamearrest® jacket, 0.015" thickness except Type 82761 which is 0.022" thick. Listed for use in an air plenum non-conduit. NEC Article 800, Type CMP and CSA PCC FT4/FT6 rated, UL listed.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 1Pr 500Ft 300V Natural; Cable Shielding Belden - 04F6097 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Natural; Cable Shielding Belden
04F6097
Shielded Multipair Cable 1Pr 500Ft 300V Natural; Cable Shielding Belden 04F6097
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL6131-500-ND 70005851 04F6097
Product Name Multiple Conductor Cables CABLE, FEP TEFLON INSULAT, 18AWG STRAND(19X30), AUDIO/INSTRUMENT, 1 PAIR NATURA Shielded Multipair Cable 1Pr 500Ft 300V Natural; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details