Belden Inc. Multiple Conductor Cables 82741 8771000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6247-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6247-1000-ND
Multiple Conductor Cables BEL6247-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Natural 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
2Pr#22 Fep Flmrst Rohs Compliant Belden - 87K1574 - Newark, An Avnet Company
Chicago, IL, United States
2Pr#22 Fep Flmrst Rohs Compliant Belden
87K1574
2Pr#22 Fep Flmrst Rohs Compliant Belden 87K1574
2PR#22 FEP FLMRST ROHS COMPLIANT: YES

2PR#22 FEP FLMRST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6247-1000-ND 87K1574
Product Name Multiple Conductor Cables 2Pr#22 Fep Flmrst Rohs Compliant Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-D12G4-ES-3-S-R3G4-ET - Festo Corporation
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications IEC; EN 61076-2-101 IEC 60603-7-3
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - 189-370026-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type BS1363A
View Details