Electronic Cable, 2 Conductor 18AWG (19x30) Tinned Copper, FEP Insulation, PVC Outer Jacket, CMP
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 82740 |
| Product Name | Electronic, 2 C #18 Str TC, FEP Ins, PVC Jkt, CMP |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC-LS |
| Cable Insulation | FEP - Fluorinated Ethylene Propylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |