Belden Inc. Shld Multipair, 2 Pair, 22Awg, 7.62M; Cable Shielding Belden 82723-10

Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 7.62M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Natural; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 22AWG, 7.62M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Natural; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 22Awg, 7.62M; Cable Shielding Belden - 99Y5139 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 22Awg, 7.62M; Cable Shielding Belden
99Y5139
Shld Multipair, 2 Pair, 22Awg, 7.62M; Cable Shielding Belden 99Y5139
SHLD MULTIPAIR, 2 PAIR, 22AWG, 7.62M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Natural; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 22AWG, 7.62M; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.62m; Jacket Color:Natural; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5139
Product Name Shld Multipair, 2 Pair, 22Awg, 7.62M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details