Belden Inc. Cable; Coaxial Cable Type Belden 8267 010BULK

Description
Cable; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Cable; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Coaxial Cable Type Belden - 04C5332 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Coaxial Cable Type Belden
04C5332
Cable; Coaxial Cable Type Belden 04C5332
Cable; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:- RoHS Compliant: Yes

Cable; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04C5332
Product Name Cable; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064303-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
4 suppliers
RF Cables And RF Cable Assemblies - NB620 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details