Belden Inc. Multiple Conductor Cables 82641 8771000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6241-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6241-1000-ND
Multiple Conductor Cables BEL6241-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 24 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Natural 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO - 70004812 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO
70004812
PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO 70004812
Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Computer Cables, 24 AWG, 7 x 32 Stranding Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire. Tinned copper conductors. Overall Beldfoil® 100% shield coverage. Halar™-insulated, twisted pairs. Natural Flamearrest® jacket, 0.015" thickness except Type 82761 which is 0.022" thick. Listed for use in an air plenum non-conduit. NEC Article 800, Type CMP and CSA PCC FT4/FT6 rated, UL listed. Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Computer Cables, 24 AWG, 7 x 32 Stranding
Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire.
Tinned copper conductors. Overall Beldfoil® 100% shield coverage. Halar™-insulated, twisted pairs. Natural Flamearrest® jacket, 0.015" thickness except Type 82761 which is 0.022" thick. Listed for use in an air plenum non-conduit. NEC Article 800, Type CMP and CSA PCC FT4/FT6 rated, UL listed.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 1Pr 1000Ft 300V Natural; Cable Shielding Belden - 15B3186 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Natural; Cable Shielding Belden
15B3186
Shielded Multipair Cable 1Pr 1000Ft 300V Natural; Cable Shielding Belden 15B3186
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Serial Cables Cable Assemblies
Product Number BEL6241-1000-ND 70004812 15B3186
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 24AWG STRAND (7X32), TEFLON INSULATE, INSTRUMENT/COMPUTER/PO Shielded Multipair Cable 1Pr 1000Ft 300V Natural; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Foil
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details