Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
BELDEN INC.
8259 010BULK -- RG-58A/U 50 OHMS COAX BLACK BULK BELDEN
Belden Inc.
Rg-58A/u 50 Ohms Coax Black Bulk Belden
8259 010BULK
Description
RG-58A/U 50 OHMS COAX BLACK BULK
Newark, An Avnet Company
Done
Description
RG-58A/U 50 OHMS COAX BLACK BULK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rg-58A/u 50 Ohms Coax Black Bulk Belden
68K0332
Rg-58A/u 50 Ohms Coax Black Bulk Belden
68K0332
RG-58A/U 50 OHMS COAX BLACK BULK
RG-58A/U 50 OHMS COAX BLACK BULK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
68K0332
Product Name
Rg-58A/u 50 Ohms Coax Black Bulk Belden
Cable Type
Coaxial
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
5+5 Pos. Male-Female DIL 18 AWG Cable Assembly, 450mm, Jackscrews
M300-MC11005M1-0450F2
Specs
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-65 to 175 C (-85 to 347 F)
View Details
BARTEC
EKL Light Serial Resistance Heating Cable
ekl-light
Specs
Rated Temperature
-51.11 to 127 C (-60 to 260 F)
View Details
E-Z-HOOK, a division of Tektest, Inc.
BNC Male to Cable Only, RG174/U
4222
Specs
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type
BNC
View Details
Infineon Technologies AG
Specialized Cable Assemblies
GATELEADL75008HPXPSA1
View Details
2
suppliers