Belden Inc. Multiple Conductor Cables 82512 8771000

Description
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6239-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6239-1000-ND
Multiple Conductor Cables BEL6239-1000-ND
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 1000.0' (304.8m)

25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 12.5Pr 1000Ft 300V Nat; Cable Shielding Belden - 04F6110 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12.5Pr 1000Ft 300V Nat; Cable Shielding Belden
04F6110
Shielded Multipair Cable 12.5Pr 1000Ft 300V Nat; Cable Shielding Belden 04F6110
SHIELDED MULTIPAIR CABLE 12.5PR 1000FT 300V NAT; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12.5PR 1000FT 300V NAT; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6239-1000-ND 04F6110
Product Name Multiple Conductor Cables Shielded Multipair Cable 12.5Pr 1000Ft 300V Nat; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SV-292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-S1W9-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details