12 (6 Pair Twisted) Conductor Multi-Pair Cable Natural 24 AWG Foil 500.0' (152.4m)
SHIELDED MULTIPAIR CABLE 6PR 500FT 300V NATURAL; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL6124-500-ND | 04F6107 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 6Pr 500Ft 300V Natural; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |