Belden Inc. Multiple Conductor Cables 82444 877U500

Description
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6117-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6117-500-ND
Multiple Conductor Cables BEL6117-500-ND
4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Natural 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden - 04F6087 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
04F6087
Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden 04F6087
UNSHIELDED CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural RoHS Compliant: Yes

UNSHIELDED CABLE 4 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6117-500-ND 04F6087
Product Name Multiple Conductor Cables Unshielded Cable 4 Conductor 22Awg 500Ft; Cable Shielding Belden
Product Category Cable
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details