Belden Inc. Coaxial Cable, Rg-58A/u, 500Ft, Natural; Coaxial Cable Type Belden 82240 877U500

Description
COAXIAL CABLE, RG-58A/U, 500FT, NATURAL; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 500FT, NATURAL; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 500Ft, Natural; Coaxial Cable Type Belden - 04F6115 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Natural; Coaxial Cable Type Belden
04F6115
Coaxial Cable, Rg-58A/u, 500Ft, Natural; Coaxial Cable Type Belden 04F6115
COAXIAL CABLE, RG-58A/U, 500FT, NATURAL; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, NATURAL; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6115
Product Name Coaxial Cable, Rg-58A/u, 500Ft, Natural; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

DeviceNet Physical Media - 1485K-P3F5-N5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Custom Cable Assembly - 100597DG00028 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details