Belden Inc. Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden 82240 877U1000

Description
COAXIAL CABLE, RG-58A/U, 1000FT, NATURAL; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58A/U, 1000FT, NATURAL; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden - 04F6116 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden
04F6116
Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden 04F6116
COAXIAL CABLE, RG-58A/U, 1000FT, NATURAL; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, NATURAL; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6116
Product Name Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1745303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details