Belden Inc. Coaxial Cable, 26Awg, Rg-174/u, Per Ft, Black; Jacket Color Belden 8216 010BULK

Description
COAXIAL CABLE, 26AWG, RG-174/U, PER FT, BLACK; JACKET COLOR:BLACK; WIRE GAUGE:26AWG; NO. OF MAX STRANDS X STRAND SIZE:7 X 34AWG; JACKET MATERIAL:PVC; IMPEDANCE:50 OHM; CONDUCTOR MATERIAL:COPPER COVERED STEEL; EXTERNAL DIA: 2.794 MM
Description
COAXIAL CABLE, 26AWG, RG-174/U, PER FT, BLACK; JACKET COLOR:BLACK; WIRE GAUGE:26AWG; NO. OF MAX STRANDS X STRAND SIZE:7 X 34AWG; JACKET MATERIAL:PVC; IMPEDANCE:50 OHM; CONDUCTOR MATERIAL:COPPER COVERED STEEL; EXTERNAL DIA: 2.794 MM

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 26Awg, Rg-174/u, Per Ft, Black; Jacket Color Belden - 68H8184 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 26Awg, Rg-174/u, Per Ft, Black; Jacket Color Belden
68H8184
Coaxial Cable, 26Awg, Rg-174/u, Per Ft, Black; Jacket Color Belden 68H8184
COAXIAL CABLE, 26AWG, RG-174/U, PER FT, BLACK; JACKET COLOR:BLACK; WIRE GAUGE:26AWG; NO. OF MAX STRANDS X STRAND SIZE:7 X 34AWG; JACKET MATERIAL:PVC; IMPEDANCE:50 OHM; CONDUCTOR MATERIAL:COPPER COVERED STEEL; EXTERNAL DIA: 2.794 MM

COAXIAL CABLE, 26AWG, RG-174/U, PER FT, BLACK; JACKET COLOR:BLACK; WIRE GAUGE:26AWG; NO. OF MAX STRANDS X STRAND SIZE:7 X 34AWG; JACKET MATERIAL:PVC; IMPEDANCE:50 OHM; CONDUCTOR MATERIAL:COPPER COVERED STEEL; EXTERNAL DIA: 2.794 MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68H8184
Product Name Coaxial Cable, 26Awg, Rg-174/u, Per Ft, Black; Jacket Color Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441478-1 - TE Connectivity
Specs
Application RF
Product Type 1.0mm Series RF Plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details