Belden Inc. Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden 82108 8771000

Description
COAXIAL CABLE, RG-59/U, 1000FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59/U, 1000FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden - 15B3138 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden
15B3138
Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden 15B3138
COAXIAL CABLE, RG-59/U, 1000FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3138
Product Name Coaxial Cable, Rg-59/u, 1000Ft, Natural; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441478-1 - TE Connectivity
Specs
Application RF
Product Type 1.0mm Series RF Plug
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NBR200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details