2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 20 AWG 1000.0' (304.8m)
UNSHIELDED CABLE, 1 PAIR, 20AWG, 304.8M; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL6223-1000-ND | 01AC6462 |
| Product Name | Multiple Conductor Cables | Unshielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper, Tinned | |
| North American | 20 AWG |