Belden Inc. Multiple Conductor Cables 8205MN 0041000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6221-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6221-1000-ND
Multiple Conductor Cables BEL6221-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 20 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden - 01AC6460 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden
01AC6460
Unshielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden 01AC6460
UNSHIELDED CABLE, 1 PAIR, 20AWG, 304.8M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 20AWG, 304.8M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6221-1000-ND 01AC6460
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers