Belden Inc. Multiple Conductor Cables 8205MN 004100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1968-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1968-100-ND
Multiple Conductor Cables BEL1968-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 20 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden - 01AC6459 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden
01AC6459
Unshielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden 01AC6459
UNSHIELDED CABLE, 1 PAIR, 20AWG, 30.48M; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

UNSHIELDED CABLE, 1 PAIR, 20AWG, 30.48M; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1968-100-ND 01AC6459
Product Name Multiple Conductor Cables Unshielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details