The Belden 8205 is a 2 conductor cable featuring 20 AWG (7x28) tinned copper conductors, insulated with PVC and encased in a PVC outer jacket. It is designed for low voltage applications, suitable for analog signals (such as 4-20 mA and 0-10 V), low voltage digital control (24 V), line level audio, computer communication, and panel wiring. The cable has a nominal overall diameter of 0.180 inches (4.57 mm) and a maximum current rating of 3.7 amps per conductor at 20°C. It operates within a temperature range of -20°C to +60°C and has a UL voltage rating of 300 V (CMG). The cable is compliant with various environmental and safety standards, including UL 1685 FT4 and CPR Euroclass Eca, making it suitable for indoor and plenum applications. Engineers considering this product should note its mechanical characteristics, including a minimum bend radius of 1.8 inches (46 mm) and a maximum pull tension of 25.2 lbs (11.4 kg).
Electronic, 2 Conductor 20AWG (7x28) Tinned Copper, PVC Insulation, PVC Outer Jacket, CMG
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8205 |
| Product Name | Electronic, 2 C #20 Str TC, PVC Ins, PVC Jkt, CMG |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | No Shielding; Unshielded |