Belden Inc. Multiple Conductor Cables 8205 060U1000

Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1464-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1464-1000-ND
Multiple Conductor Cables BEL1464-1000-ND
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multipair Unscreened Cable, Audio Control, 1 Pair, 20 Awg, 0.519 Mm , 7 X 0.32Mm, 1000 Ft, 304.8 M Rohs Compliant Belden - 38Y7376 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unscreened Cable, Audio Control, 1 Pair, 20 Awg, 0.519 Mm , 7 X 0.32Mm, 1000 Ft, 304.8 M Rohs Compliant Belden
38Y7376
Multipair Unscreened Cable, Audio Control, 1 Pair, 20 Awg, 0.519 Mm , 7 X 0.32Mm, 1000 Ft, 304.8 M Rohs Compliant Belden 38Y7376
Multipair Unscreened Cable, Audio Control, 1 Pair, 20 AWG, 0.519 mm , 7 x 0.32mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Multipair Unscreened Cable, Audio Control, 1 Pair, 20 AWG, 0.519 mm , 7 x 0.32mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 88K1481 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
88K1481
Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 88K1481
UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.519mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL1464-1000-ND 38Y7376 88K1481
Product Name Multiple Conductor Cables Multipair Unscreened Cable, Audio Control, 1 Pair, 20 Awg, 0.519 Mm , 7 X 0.32Mm, 1000 Ft, 304.8 M Rohs Compliant Belden Unshielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 20 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details