Belden Inc. Multiple Conductor Cables 8205 060100

Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1034-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1034-100-ND
Multiple Conductor Cables BEL1034-100-ND
2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Speaker Cable Chrome 20 AWG 100.0' (30.5m)

Buy Now Datasheet
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 1 PAIR CHROME - 70005494 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 1 PAIR CHROME
70005494
AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 1 PAIR CHROME 70005494
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site
Unshielded Cable Multipair, 1Pair, 20Awg, 100Ft, 300V; Cable Shielding Belden - 02F4294 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 20Awg, 100Ft, 300V; Cable Shielding Belden
02F4294
Unshielded Cable Multipair, 1Pair, 20Awg, 100Ft, 300V; Cable Shielding Belden 02F4294
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1034-100-ND 70005494 02F4294
Product Name Multiple Conductor Cables AUDIO/CONTROL CABLE, UNSHIELD, PVC INSULATE, 20AWG STRAND (7X28), 1 PAIR CHROME Unshielded Cable Multipair, 1Pair, 20Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details