Lumberg Automation - A Belden Brand Rst 4U-12-Vad 1A-1-3-226/1 M Lumberg Automation 820074876

Description
RST 4U-12-VAD 1A-1-3-226/1 M
Description
RST 4U-12-VAD 1A-1-3-226/1 M

Suppliers

Company
Product
Description
Supplier Links
Rst 4U-12-Vad 1A-1-3-226/1 M Lumberg Automation - 16AJ8117 - Newark, An Avnet Company
Chicago, IL, United States
Rst 4U-12-Vad 1A-1-3-226/1 M Lumberg Automation
16AJ8117
Rst 4U-12-Vad 1A-1-3-226/1 M Lumberg Automation 16AJ8117
RST 4U-12-VAD 1A-1-3-226/1 M

RST 4U-12-VAD 1A-1-3-226/1 M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ8117
Product Name Rst 4U-12-Vad 1A-1-3-226/1 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details