Computer EIA RS-232/422, Digital Audio Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 10 twisted pairs individually Beldfoil® shielded + overall 100% Beldfoil® + tinned copper braid shield (65% coverage), drain wire, PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Serial Cables |
| Product Number | 8170 |
| Product Name | RS232/422 Low Cap, #24-10pr, FPO, Indiv.& O/A Foils+Braid, PVC Jkt, CM, 100Ω |
| Serial Cable Type | RS232; RS422 |