Belden Inc. Multiple Conductor Cables 8168 060100

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1839-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1839-100-ND
Multiple Conductor Cables BEL1839-100-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 8Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F4149 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 100Ft 300V Chrome; Cable Shielding Belden
03F4149
Shielded Multipair Cable 8Pr 100Ft 300V Chrome; Cable Shielding Belden 03F4149
SHIELDED MULTIPAIR CABLE 8PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 8 PAIRS CHROME - 70005725 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 8 PAIRS CHROME
70005725
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 8 PAIRS CHROME 70005725
Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with Beldfoil® shield and 24 AWG stranded TC drain wire. Overall 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: NEC: Type CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω.

Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with Beldfoil® shield and 24 AWG stranded TC drain wire. Overall 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: NEC: Type CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1839-100-ND 03F4149 70005725
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 100Ft 300V Chrome; Cable Shielding Belden COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 8 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hook and Alligator, Twisted Pair Test Cable - 3051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details