Belden Inc. Multiple Conductor Cables 8167 0601000

Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5367-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5367-1000-ND
Multiple Conductor Cables BEL5367-1000-ND
14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

14 (7 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 7Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F4148 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 7Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F4148
Shielded Multipair Cable 7Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F4148
SHIELDED MULTIPAIR CABLE 7PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 7PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:7 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5367-1000-ND 03F4148
Product Name Multiple Conductor Cables Shielded Multipair Cable 7Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details