Belden Inc. Multiple Conductor Cables 8164 060500

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5362-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5362-500-ND
Multiple Conductor Cables BEL5362-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 4 PAIRS CHROME - 70005715 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 4 PAIRS CHROME
70005715
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 4 PAIRS CHROME 70005715
Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with Beldfoil® shield and 24 AWG stranded TC drain wire. Overall 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: NEC: Type CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω.

Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with Beldfoil® shield and 24 AWG stranded TC drain wire. Overall 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: NEC: Type CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.

Supplier's Site
Shielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F4022 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden
03F4022
Shielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden 03F4022
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL5362-500-ND 70005715 03F4022
Product Name Multiple Conductor Cables COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 4 PAIRS CHROME Shielded Multipair Cable 4Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/550-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 2012208 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details