The Belden part number 8163 is an RS-232/422 low capacitance cable designed for various applications including computer communications, digital audio, and low voltage control signals. It features 24 AWG stranded tinned copper conductors with Datalene® insulation, providing low dielectric constant properties for high-speed data handling. The cable consists of three twisted pairs, each individually shielded with Beldfoil® and an overall shield that includes 100% Beldfoil® and a tinned copper braid with 65% coverage. The cable has a nominal impedance of 100,Ѷ and is rated for a maximum current of 1.6 Amps per conductor at 25°C. It operates within a temperature range of -40°C to +60°C and has a voltage rating of 300 V. The PVC jacket provides durability, while the cable's construction allows for a minimum bend radius of 3.6 inches. This product is suitable for indoor use and complies with various standards including UL, NEC, and CPR.
Computer EIA RS-232/422, Digital Audio Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 3 twisted pairs individually Beldfoil® shielded + overall 100% Beldfoil® + tinned copper braid shield (65% coverage), drain wire, PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Serial Cables |
| Product Number | 8163 |
| Product Name | RS-232/422 Low Cap, #24-3pr, FPO, Indiv.& O/A Foils+Braid, PVC Jkt, CM, 100Ω |
| Serial Cable Type | RS232; RS422 |