Belden Inc. Multiple Conductor Cables 8163 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5360-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5360-500-ND
Multiple Conductor Cables BEL5360-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable, 3Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden - 03F4019 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 3Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
03F4019
Shielded Multipair Cable, 3Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden 03F4019
SHIELDED MULTIPAIR CABLE, 3PAIR, 24AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 3PAIR, 24AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5360-500-ND 03F4019
Product Name Multiple Conductor Cables Shielded Multipair Cable, 3Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details