Belden Inc. RS232/422 Low Cap, #24-2pr, FPO, Indiv.& O/A Foils+Braid, PVC Jkt, CM, 100Ω 8162

Description
Computer EIA RS-232/422, Digital Audio Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 2 twisted pairs individually Beldfoil® shielded + overall 100% Beldfoil® + tinned copper braid shield (65% coverage), drain wire, PVC jacket
Datasheet
Description
Computer EIA RS-232/422, Digital Audio Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 2 twisted pairs individually Beldfoil® shielded + overall 100% Beldfoil® + tinned copper braid shield (65% coverage), drain wire, PVC jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/422 Low Cap, #24-2pr, FPO, Indiv.& O/A Foils+Braid, PVC Jkt, CM, 100Ω - 8162 - Belden Inc.
St. Louis, MO, United States
RS232/422 Low Cap, #24-2pr, FPO, Indiv.& O/A Foils+Braid, PVC Jkt, CM, 100Ω
8162
RS232/422 Low Cap, #24-2pr, FPO, Indiv.& O/A Foils+Braid, PVC Jkt, CM, 100Ω 8162
Computer EIA RS-232/422, Digital Audio Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 2 twisted pairs individually Beldfoil® shielded + overall 100% Beldfoil® + tinned copper braid shield (65% coverage), drain wire, PVC jacket

Computer EIA RS-232/422, Digital Audio Cable, 24 AWG stranded (7x32) tinned copper conductors, Datalene® insulation, 2 twisted pairs individually Beldfoil® shielded + overall 100% Beldfoil® + tinned copper braid shield (65% coverage), drain wire, PVC jacket

Supplier's Site Datasheet
Multipair Shielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 32Awg Rohs Compliant Belden - 54M3088 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 32Awg Rohs Compliant Belden
54M3088
Multipair Shielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 32Awg Rohs Compliant Belden 54M3088
Multipair Shielded Cable, 2, 24 AWG, 0.2 mm , 7 x 32AWG RoHS Compliant: Yes

Multipair Shielded Cable, 2, 24 AWG, 0.2 mm , 7 x 32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 8162 54M3088
Product Name RS232/422 Low Cap, #24-2pr, FPO, Indiv.& O/A Foils+Braid, PVC Jkt, CM, 100Ω Multipair Shielded Cable, 2, 24 Awg, 0.2 Mm , 7 X 32Awg Rohs Compliant Belden
Serial Cable Type RS232; RS422
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6011B05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP DD Loopback Cable Assemblies - NLNAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Instrumentation and Control
Connector Type Loopback
Standards / Certifications RoHS
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details