Belden Inc. Multiple Conductor Cables 8162 060100

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1834-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1834-100-ND
Multiple Conductor Cables BEL1834-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K1540 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Belden
87K1540
Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Belden 87K1540
SHIELDED MULTIPAIR CABLE 2PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 2 PAIRS CHROME - 70005708 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 2 PAIRS CHROME
70005708
COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 2 PAIRS CHROME 70005708
Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with Beldfoil® shield and 24 AWG stranded TC drain wire. Overall 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: NEC: Type CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100ω.

Stranded Tinned copper(TC) conductors, Datalene insulated, twisted pairs. Each pair individually shielded with Beldfoil® shield and 24 AWG stranded TC drain wire. Overall 100% Beldfoil® + 65% TC braid shield. Chrome PVC jacket. Ratings: NEC: Type CM. Nominal Capacitance: 12.5 pF/Ft. Nominal Impedance: 100Ω.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1834-100-ND 87K1540 70005708
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 100Ft 300V Chrome; Cable Shielding Belden COMPUTER CABLE, DATALENE INSULATED, 24AWG STRAND (7X32), 2 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3057/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
ZK1031-6200-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details