Belden Inc. Multiple Conductor Cables 8155 0601000

Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5355-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5355-1000-ND
Multiple Conductor Cables BEL5355-1000-ND
50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 1000.0' (304.8m)

50 (25 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 25Pr 1000Ft 150V Chrome; Cable Shielding Belden - 03F4014 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 1000Ft 150V Chrome; Cable Shielding Belden
03F4014
Shielded Multipair Cable 25Pr 1000Ft 150V Chrome; Cable Shielding Belden 03F4014
SHIELDED MULTIPAIR CABLE 25PR 1000FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 1000FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5355-1000-ND 03F4014
Product Name Multiple Conductor Cables Shielded Multipair Cable 25Pr 1000Ft 150V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Connecting cable - 706-100/609-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details