Belden Inc. COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 25 PAIRS CHROME 8155 060100

Description
8155 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36) Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 11 pF/Ft. Nominal Impedance: 120ω. Overall 100% Beldfoil® shield.
Datasheet
Description
8155 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36) Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 11 pF/Ft. Nominal Impedance: 120ω. Overall 100% Beldfoil® shield.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 25 PAIRS CHROME - 70005705 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 25 PAIRS CHROME
70005705
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 25 PAIRS CHROME 70005705
8155 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36) Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 11 pF/Ft. Nominal Impedance: 120ω. Overall 100% Beldfoil® shield.

8155 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36)
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 11 pF/Ft. Nominal Impedance: 120Ω.
Overall 100% Beldfoil® shield.

Supplier's Site
Shielded Multipair Cable 25Pr 100Ft 150V Chrome; Cable Shielding Belden - 87K1539 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 25Pr 100Ft 150V Chrome; Cable Shielding Belden
87K1539
Shielded Multipair Cable 25Pr 100Ft 150V Chrome; Cable Shielding Belden 87K1539
SHIELDED MULTIPAIR CABLE 25PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 25PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:25 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 70005705 87K1539
Product Name COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 25 PAIRS CHROME Shielded Multipair Cable 25Pr 100Ft 150V Chrome; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details