Belden Inc. Multiple Conductor Cables 8142FO 060500

Description
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5351-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5351-500-ND
Multiple Conductor Cables BEL5351-500-ND
25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)

25 (12.5 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 12Pr 500Ft 150V Chrome; Cable Shielding Belden - 95B5144 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 500Ft 150V Chrome; Cable Shielding Belden
95B5144
Shielded Multipair Cable 12Pr 500Ft 150V Chrome; Cable Shielding Belden 95B5144
SHIELDED MULTIPAIR CABLE 12PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5351-500-ND 95B5144
Product Name Multiple Conductor Cables Shielded Multipair Cable 12Pr 500Ft 150V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details