Belden Inc. Multiple Conductor Cables 8138FO 0601000

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5347-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5347-1000-ND
Multiple Conductor Cables BEL5347-1000-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 1000.0' (304.8m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 8Pr 1000Ft 150V Chrome; Cable Shielding Belden - 95B5141 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 1000Ft 150V Chrome; Cable Shielding Belden
95B5141
Shielded Multipair Cable 8Pr 1000Ft 150V Chrome; Cable Shielding Belden 95B5141
SHIELDED MULTIPAIR CABLE 8PR 1000FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 1000FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5347-1000-ND 95B5141
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 1000Ft 150V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details