Belden Inc. Multiple Conductor Cables 8138 060500

Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5346-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5346-500-ND
Multiple Conductor Cables BEL5346-500-ND
16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)

16 (8 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 8Pr 500Ft 150V Chrome; Cable Shielding Belden - 03F4138 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 500Ft 150V Chrome; Cable Shielding Belden
03F4138
Shielded Multipair Cable 8Pr 500Ft 150V Chrome; Cable Shielding Belden 03F4138
SHIELDED MULTIPAIR CABLE 8PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5346-500-ND 03F4138
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 500Ft 150V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 18 AWG wire - 1015-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details