Belden Inc. Multiple Conductor Cables 8134FO 060500

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5340-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5340-500-ND
Multiple Conductor Cables BEL5340-500-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 4Pr 500Ft 150V Chrome; Cable Shielding Belden - 95B5138 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 500Ft 150V Chrome; Cable Shielding Belden
95B5138
Shielded Multipair Cable 4Pr 500Ft 150V Chrome; Cable Shielding Belden 95B5138
SHIELDED MULTIPAIR CABLE 4PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5340-500-ND 95B5138
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 500Ft 150V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details