Belden Inc. Multiple Conductor Cables 8132FO 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5332-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5332-500-ND
Multiple Conductor Cables BEL5332-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden - 95B5134 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden
95B5134
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden 95B5134
SHIELDED MULTIPAIR CABLE 2PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL5332-500-ND 95B5134
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XL Mini-Hook and Alligator - 1051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details