Belden Inc. Multiple Conductor Cables 8132 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5330-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5330-500-ND
Multiple Conductor Cables BEL5330-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden - 03F4004 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden
03F4004
Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden 03F4004
SHIELDED MULTIPAIR CABLE 2PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:0.08mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 2 PAIRS CHROME - 70005688 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 2 PAIRS CHROME
70005688
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 2 PAIRS CHROME 70005688
8132 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36) Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 11 pF/Ft. Nominal Impedance: 120ω. Overall 100% Beldfoilâ® shield.

8132 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36)
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 11 pF/Ft. Nominal Impedance: 120Ω.
Overall 100% Beldfoil® shield.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL5330-500-ND 03F4004 70005688
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 500Ft 150V Chrome; Cable Shielding Belden COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 2 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details