Belden Inc. Multiple Conductor Cables 8132 060100

Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1832-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1832-100-ND
Multiple Conductor Cables BEL1832-100-ND
4 (2 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair) Conductor Multi-Pair Cable Chrome 28 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 2 PAIRS CHROME - 70005687 - Allied Electronics, Inc.
Fort Worth, TX, USA
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 2 PAIRS CHROME
70005687
COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 2 PAIRS CHROME 70005687
8132 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36) Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2 Nominal Capacitance: 11 pF/Ft. Nominal Impedance: 120ω. Overall 100% Beldfoilâ® shield.

8132 Paired - Low Capacitance Computer Cables, 28 AWG (7 x 36)
Stranded Tinned Copper(TC) conductors, Datalene insulated, twisted pairs. Overall 100% Beldfoil® + 65% TC braid shield. 24 AWG TC drain wire. Overall Chrome PVC jacket. Ratings: NEC: CL2
Nominal Capacitance: 11 pF/Ft. Nominal Impedance: 120Ω.
Overall 100% Beldfoil® shield.

Supplier's Site
Shielded Multipair Cable 2Pr 100Ft 150V Chrome; Cable Shielding Belden - 03F4003 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 100Ft 150V Chrome; Cable Shielding Belden
03F4003
Shielded Multipair Cable 2Pr 100Ft 150V Chrome; Cable Shielding Belden 03F4003
SHIELDED MULTIPAIR CABLE 2PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 100FT 150V CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1832-100-ND 70005687 03F4003
Product Name Multiple Conductor Cables COMPUTER CABLE, DATALENE INSULATED, 28AWG STRAND (7X36), 2 PAIRS CHROME Shielded Multipair Cable 2Pr 100Ft 150V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data